Ohmite Manufacturing Co. Through Hole Resistors 43F10RE

Description
10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F10RE-ND
Through Hole Resistors 43F10RE-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 43F10RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
43F10RE
Wirewound Resistor 43F10RE
Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of e

Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of e

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Ohmite - 64K8910 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Ohmite
64K8910
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Ohmite 64K8910
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, 40 Series, 10 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4588 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 10 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4588
Through Hole Wirewound Resistor, 40 Series, 10 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4588
Through Hole Wirewound Resistor, 40 Series, 10 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 10 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023314
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023314
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 43F10RE-ND 43F10RE 64K8910 43Y4588 70023314
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 10 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers