Ohmite Manufacturing Co. Through Hole Resistors 25J3K3E

Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J3K3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J3K3E-ND
Through Hole Resistors 25J3K3E-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - 25J3K3E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
25J3K3E
Wirewound Resistor 25J3K3E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70024188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70024188
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70024188
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite - 64K8292 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite
64K8292
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite 64K8292
WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 25J3K3E-ND 25J3K3E 70024188 64K8292
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers