TTM Technologies Inc. RF Resistor 10-100RV-S

Description
Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.
Request a Quote Datasheet
Description
Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Resistor - 10-100RV-S - Richardson RFPD
Downers Grove, IL, United States
RF Resistor
10-100RV-S
RF Resistor 10-100RV-S
Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.

Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resistors
Product Number 10-100RV-S
Product Name RF Resistor
Technology / Construction Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers