Ohmite Manufacturing Co. Through Hole Resistors 53J250E

Description
250 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
250 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 53J250E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J250E-ND
Through Hole Resistors 53J250E-ND
250 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

250 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 53J250E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J250E
Wirewound Resistor 53J250E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Wirewound, 3W, 250 Ohm, 5%, Axial; Resistance Ohmite - 38Y8331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 250 Ohm, 5%, Axial; Resistance Ohmite
38Y8331
Res, Wirewound, 3W, 250 Ohm, 5%, Axial; Resistance Ohmite 38Y8331
RES, WIREWOUND, 3W, 250 OHM, 5%, AXIAL; Resistance:250ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, WIREWOUND, 3W, 250 OHM, 5%, AXIAL; Resistance:250ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J250E-ND 53J250E 38Y8331
Product Name Through Hole Resistors Wirewound Resistor Res, Wirewound, 3W, 250 Ohm, 5%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers