Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: CTS Resistor Products
Win Source Part Number: 766155-766163472GPTR
Series: 766
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Height - Seated (Maximum): 0.069" (1.75mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RES ARRAY 8 RES 4.7K OHM 16SOIC Product overview: 766163472GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163472GPTR7 can be used for catalog matching and distributor lookup.
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 766163472GPTR7 | 766155-766163472GPTR7 | 50-766163472GPTR7 | 60-766163472GPTR7DKR-ND |
| Product Name | SMT Array | Resistor Networks, Arrays - 766163472GPTR7 | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Gull Wing | Surface Mount Technology (SMT / SMD) | 16-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |