Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 0.47 OHM 5% 1W 2512 Product overview: 73L7R47J from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73L7R47J can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 857137-73L7R47J
Series: 73L7
Features: 470 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 73L7R47JCT, 73L7R47JDKR, 73L7R47JTR, Q8485608C
RES 0.47 OHM 5% 1W 2512
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 73L7R47J | 60-73L7R47JTR-ND | 52-73L7R47J | 857137-73L7R47J | 73L7R47J |
| Product Name | Thick Film Resistor | Chip Resistor - Surface Mount | 0.47 OHM 1W Resistor | Chip Resistor - Surface Mount - 73L7R47J | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Configuration | Single Resistor | ||||
| Category / Application | Current Sensing; General Use | ||||
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | 2512; 2512 (6432 Metric) | ||
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms |