50 Ohms ±2% 75W Chip Resistor Nonstandard Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4244-75-50RCG-2-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 50 ohms |