47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 60-741X083470JPTR-ND | 741X083470JP |
| Product Name | Resistor Networks, Arrays | SMT Array |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | |
| Resistance Range | 47 ohms |