Ohmite Manufacturing Co. Wirewound Resistor 53J10RE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 53J10RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J10RE
Wirewound Resistor 53J10RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 53J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J10RE-ND
Through Hole Resistors 53J10RE-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 3W, 10 Ohm, 5%, Axial; Resistance Ohmite - 38Y8327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 10 Ohm, 5%, Axial; Resistance Ohmite
38Y8327
Res, Wirewound, 3W, 10 Ohm, 5%, Axial; Resistance Ohmite 38Y8327
RES, WIREWOUND, 3W, 10 OHM, 5%, AXIAL; Resistance:10ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 3W, 10 OHM, 5%, AXIAL; Resistance:10ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J10RE 53J10RE-ND 38Y8327
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 3W, 10 Ohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C710KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details