Ohmite Manufacturing Co. Through Hole Resistors 25J100E

Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J100E-ND
Through Hole Resistors 25J100E-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - 25J100E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
25J100E
Wirewound Resistor 25J100E
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

Supplier's Site Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023219
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023219
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Ohmite - 64K8263 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Ohmite
64K8263
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Ohmite 64K8263
WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site
Res, 100R, 5%, 5W, Axial, Ceramic; Resistance Ohmite - 83Y7051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 5W, Axial, Ceramic; Resistance Ohmite
83Y7051
Res, 100R, 5%, 5W, Axial, Ceramic; Resistance Ohmite 83Y7051
RES, 100R, 5%, 5W, AXIAL, CERAMIC; Resistance:100ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:330V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes

RES, 100R, 5%, 5W, AXIAL, CERAMIC; Resistance:100ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:330V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 25J100E-ND 25J100E 70023219 64K8263 83Y7051
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Ohmite Res, 100R, 5%, 5W, Axial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074153P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details