22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1374022-741C083220JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 741
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Base Product Number: 741C083
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.020" (0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES ARRAY 4 RES 22 OHM 0804 Product overview: 741C083220JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741C083220JP can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 22 OHM 0804
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 60-741C083220JPTR-ND | 1374022-741C083220JP | 741C083220JP | 50-741C083220JP | 741C083220JP |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | SMT Array | 22 OHM Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | Automotive | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | 0804, Concave, Long Side Terminals | |||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |