Ohmite Manufacturing Co. Wirewound Resistor 45FR50E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 45FR50E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
45FR50E
Wirewound Resistor 45FR50E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Through Hole Resistors - 45FR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45FR50E-ND
Through Hole Resistors 45FR50E-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistor, 40 Series, 0.5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 68Y6634 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 0.5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
68Y6634
Through Hole Resistor, 40 Series, 0.5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 68Y6634
Through Hole Resistor, 40 Series, 0.5 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 0.5 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic - 70023395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
70023395
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic 70023395
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 45FR50E 45FR50E-ND 68Y6634 70023395
Product Name Wirewound Resistor Through Hole Resistors Through Hole Resistor, 40 Series, 0.5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 90 ±ppm/°C 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details