CTS Corporation SMT Array 766161223GP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Array - 766161223GP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
766161223GP
SMT Array 766161223GP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Networks, Arrays - 766-161-R22KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-161-R22KP-ND
Resistor Networks, Arrays 766-161-R22KP-ND
"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number 766161223GP 766-161-R22KP-ND
Product Name SMT Array Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Gull Wing Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 22000 ohms 22000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers