CTS Corporation Resistors - Chip Resistor - Surface Mount 73L4R47J

Description
Win Source Part Number: 1040001-73L4R47J Category: Resistors>Chip Resistor - Surface Mount Series: 73L4 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RL1206JR-070R51L; RL1206JR-070R47L; ERJ-8RQFR47V; RL1206FR-070R51L; ERJ8BQFR47V; ERJ-8BQFR43V; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CTS Resistor Products Other Names: 73L4R47JCT,73L4R47JD KR,73L4R47JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1040001-73L4R47J Category: Resistors>Chip Resistor - Surface Mount Series: 73L4 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RL1206JR-070R51L; RL1206JR-070R47L; ERJ-8RQFR47V; RL1206FR-070R51L; ERJ8BQFR47V; ERJ-8BQFR43V; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CTS Resistor Products Other Names: 73L4R47JCT,73L4R47JD KR,73L4R47JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1040001-73L4R47J
Resistors - Chip Resistor - Surface Mount 1040001-73L4R47J
Win Source Part Number: 1040001-73L4R47J Category: Resistors>Chip Resistor - Surface Mount Series: 73L4 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RL1206JR-070R51L; RL1206JR-070R47L; ERJ-8RQFR47V; RL1206FR-070R51L; ERJ8BQFR47V; ERJ-8BQFR43V; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CTS Resistor Products Other Names: 73L4R47JCT,73L4R47JD KR,73L4R47JTR

Win Source Part Number: 1040001-73L4R47J
Category: Resistors>Chip Resistor - Surface Mount
Series: 73L4
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RL1206JR-070R51L; RL1206JR-070R47L; ERJ-8RQFR47V; RL1206FR-070R51L; ERJ8BQFR47V; ERJ-8BQFR43V;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: CTS Resistor Products
Other Names: 73L4R47JCT,73L4R47JDKR,73L4R47JTR

Buy Now Datasheet
0.47 OHM 4W Resistor - 52-73L4R47J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 4W Resistor
52-73L4R47J
0.47 OHM 4W Resistor 52-73L4R47J
RES 0.47 OHM 5% 1/4W 1206 Product overview: 73L4R47J from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73L4R47J can be used for catalog matching and distributor lookup.

RES 0.47 OHM 5% 1/4W 1206 Product overview: 73L4R47J from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73L4R47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor - 73L4R47J - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
73L4R47J
Thick Film Resistor 73L4R47J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 60-73L4R47JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L4R47JCT-ND
Chip Resistor - Surface Mount 60-73L4R47JCT-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73L4R47JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L4R47JDKR-ND
Chip Resistor - Surface Mount 60-73L4R47JDKR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73L4R47JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L4R47JTR-ND
Chip Resistor - Surface Mount 60-73L4R47JTR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1040001-73L4R47J 52-73L4R47J 73L4R47J 60-73L4R47JCT-ND
Product Name Resistors - Chip Resistor - Surface Mount 0.47 OHM 4W Resistor Thick Film Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details