Ohmite Manufacturing Co. Wirewound Resistor 55J1K0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 55J1K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J1K0E
Wirewound Resistor 55J1K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 55J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J1K0E-ND
Through Hole Resistors 55J1K0E-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 5W, 1Kohm, 5%, Axial; Resistance Ohmite - 38Y8341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 1Kohm, 5%, Axial; Resistance Ohmite
38Y8341
Res, Wirewound, 5W, 1Kohm, 5%, Axial; Resistance Ohmite 38Y8341
RES, WIREWOUND, 5W, 1KOHM, 5%, AXIAL; Resistance:1kohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 5W, 1KOHM, 5%, AXIAL; Resistance:1kohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J1K0E 55J1K0E-ND 38Y8341
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 5W, 1Kohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details