Ohmite Manufacturing Co. Through Hole Resistors 40J50RE

Description
50 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
50 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J50RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J50RE-ND
Through Hole Resistors 40J50RE-ND
50 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

50 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 40J50RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
40J50RE
Wirewound Resistor 40J50RE
Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of e

Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of e

Supplier's Site Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic - 70023803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic
70023803
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic 70023803
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite - 64K8633 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite
64K8633
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite 64K8633
WIREWOUND RESISTOR, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Length:48.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Length:48.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 40J50RE-ND 40J50RE 70023803 64K8633
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers