The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
25 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
WIREWOUND RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 25J25KE | 25J25KE-ND | 70023237 | 64K8286 |
| Product Name | Wirewound Resistor | Through Hole Resistors | Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Ohmite |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 25000 ohms | 25000 ohms | 25000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | ? to 30 ±ppm/°C | 30 ±ppm/°C |