Ohmite Manufacturing Co. Through Hole Resistors 55J1R0E

Description
5W 1 OHM SILICONE 5%
Request a Quote Datasheet
Description
5W 1 OHM SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 55J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J1R0E-ND
Through Hole Resistors 55J1R0E-ND
5W 1 OHM SILICONE 5%

5W 1 OHM SILICONE 5%

Buy Now Datasheet
Wirewound Resistor - 55J1R0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J1R0E
Wirewound Resistor 55J1R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Wirewound, 5W, 1Ohm, 5%, Axial; Resistance Ohmite - 38Y8342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 1Ohm, 5%, Axial; Resistance Ohmite
38Y8342
Res, Wirewound, 5W, 1Ohm, 5%, Axial; Resistance Ohmite 38Y8342
RES, WIREWOUND, 5W, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes

RES, WIREWOUND, 5W, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J1R0E-ND 55J1R0E 38Y8342
Product Name Through Hole Resistors Wirewound Resistor Res, Wirewound, 5W, 1Ohm, 5%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details