Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES ARRAY 4 RES 4.7K OHM 0804 Product overview: 741X083472JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741X083472JP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374063-741X083472JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 741
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Base Product Number: 741X083
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 4 RES 4.7K OHM 0804
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 741X083472JP | 50-741X083472JP | 1374063-741X083472JP | 60-741X083472JPCT-ND | 741X083472JP |
| Product Name | SMT Array | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | |
| Category / Application | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | Automotive | General Use | ||
| Mounting / Packaging | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS |