Ohmite Manufacturing Co. Through Hole Resistors 30J2R0E

Description
2 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 30J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
30J2R0E-ND
Through Hole Resistors 30J2R0E-ND
2 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

2 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Miscellaneous Resistor - 30J2R0E - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
30J2R0E
Miscellaneous Resistor 30J2R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite - 64K8416 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite
64K8416
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite 64K8416
WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:46.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Length:46.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 30J2R0E-ND 30J2R0E 64K8416
Product Name Through Hole Resistors Miscellaneous Resistor Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details