Ohmite Manufacturing Co. Through Hole Resistors 41F4R0E

Description
4 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F4R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F4R0E-ND
Through Hole Resistors 41F4R0E-ND
4 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

4 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 41F4R0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
41F4R0E
Wirewound Resistor 41F4R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic - 70023296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic
70023296
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic 70023296
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 4 Ohm, 1W, 1%; Resistance Ohmite - 64K8701 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 1W, 1%; Resistance Ohmite
64K8701
Wirewound Resistor, 4 Ohm, 1W, 1%; Resistance Ohmite 64K8701
WIREWOUND RESISTOR, 4 OHM, 1W, 1%; Resistance:4ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 1W, 1%; Resistance:4ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistor, 40 Series, 4 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 68Y6629 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 4 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
68Y6629
Through Hole Resistor, 40 Series, 4 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 68Y6629
Through Hole Resistor, 40 Series, 4 ohm, 1 W, 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 4 ohm, 1 W, 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 41F4R0E-ND 41F4R0E 70023296 64K8701 68Y6629
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 4 Ohm, 1W, 1%; Resistance Ohmite Through Hole Resistor, 40 Series, 4 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details