Ohmite Manufacturing Co. Through Hole Resistors 43F5R0E

Description
5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F5R0E-ND
Through Hole Resistors 43F5R0E-ND
5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 43F5R0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
43F5R0E
Wirewound Resistor 43F5R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Through Hole Resistor, 40 Series, 5 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 68Y6632 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 5 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
68Y6632
Through Hole Resistor, 40 Series, 5 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 68Y6632
Through Hole Resistor, 40 Series, 5 ohm, 3 W, 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 5 ohm, 3 W, 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic - 70023341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic
70023341
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic 70023341
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 43F5R0E-ND 43F5R0E 68Y6632 70023341
Product Name Through Hole Resistors Wirewound Resistor Through Hole Resistor, 40 Series, 5 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers