CTS Corporation Chip Resistor - Surface Mount 73L1R47J

Description
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 60-73L1R47JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L1R47JDKR-ND
Chip Resistor - Surface Mount 60-73L1R47JDKR-ND
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73L1R47JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L1R47JCT-ND
Chip Resistor - Surface Mount 60-73L1R47JCT-ND
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73L1R47JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L1R47JTR-ND
Chip Resistor - Surface Mount 60-73L1R47JTR-ND
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
0.47 OHM 10W Resistor - 52-73L1R47J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 10W Resistor
52-73L1R47J
0.47 OHM 10W Resistor 52-73L1R47J
RES 0.47 OHM 5% 1/10W 0402 Product overview: 73L1R47J from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73L1R47J can be used for catalog matching and distributor lookup.

RES 0.47 OHM 5% 1/10W 0402 Product overview: 73L1R47J from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73L1R47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - 73L1R47J
758651-73L1R47J
Electronic Wholesale - 73L1R47J 758651-73L1R47J
Manufacturer: CTS Resistor Products Win Source Part Number: 758651-73L1R47J Packaging: Reel Features: Current Sense Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 470 mOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: CTS Resistor Products
Win Source Part Number: 758651-73L1R47J
Packaging: Reel
Features: Current Sense
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 mOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Thick Film Resistor - 73L1R47J - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
73L1R47J
Thick Film Resistor 73L1R47J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 73L1R47J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
73L1R47J
Chip Resistor - Surface Mount 73L1R47J
RES 0.47 OHM 5% 1/10W 0402

RES 0.47 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 60-73L1R47JDKR-ND 52-73L1R47J 758651-73L1R47J 73L1R47J 73L1R47J
Product Name Chip Resistor - Surface Mount 0.47 OHM 10W Resistor Electronic Wholesale - 73L1R47J Thick Film Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details