Ohmite Manufacturing Co. Through Hole Resistors 53J500E

Description
500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 53J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J500E-ND
Through Hole Resistors 53J500E-ND
500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 53J500E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J500E
Wirewound Resistor 53J500E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Wirewound, 3W, 500 Ohm, 5%, Axial; Resistance Ohmite - 38Y8335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 500 Ohm, 5%, Axial; Resistance Ohmite
38Y8335
Res, Wirewound, 3W, 500 Ohm, 5%, Axial; Resistance Ohmite 38Y8335
RES, WIREWOUND, 3W, 500 OHM, 5%, AXIAL; Resistance:500ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, WIREWOUND, 3W, 500 OHM, 5%, AXIAL; Resistance:500ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J500E-ND 53J500E 38Y8335
Product Name Through Hole Resistors Wirewound Resistor Res, Wirewound, 3W, 500 Ohm, 5%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details