Ohmite Manufacturing Co. Chassis Mount Resistors 508BA104KDG2

Description
100 kOhms ±10% 38W Ceramic Chassis Mount Resistor
Request a Quote Datasheet
Description
100 kOhms ±10% 38W Ceramic Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 508BA104KDG2-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
508BA104KDG2-ND
Chassis Mount Resistors 508BA104KDG2-ND
100 kOhms ±10% 38W Ceramic Chassis Mount Resistor

100 kOhms ±10% 38W Ceramic Chassis Mount Resistor

Buy Now Datasheet
Composition Resistor - 508BA104KDG2 - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
508BA104KDG2
Composition Resistor 508BA104KDG2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - 508BA104KDG2 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
508BA104KDG2
Chassis Mount Resistors 508BA104KDG2
38W 4100J 100K OHMS 10% SLAB

38W 4100J 100K OHMS 10% SLAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 508BA104KDG2-ND 508BA104KDG2 508BA104KDG2
Product Name Chassis Mount Resistors Composition Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers