Ohmite Manufacturing Co. Composition Resistor 102AS152KDS

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - 102AS152KDS - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
102AS152KDS
Composition Resistor 102AS152KDS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1046002-102AS152KDS
Resistors - Through Hole Resistors 1046002-102AS152KDS
Win Source Part Number: 1046002-102AS152KDS Category: Resistors>Through Hole Resistors Series: 100 Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Box Standard Package: 10 Tolerance: ±10% Temperature Coefficient: 0/ -800ppm/°C Power (Watts): 5W Composition: Ceramic Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 230°C Dimension: 0.311" Dia x 2.126" L (7.90mm x 54.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite

Win Source Part Number: 1046002-102AS152KDS
Category: Resistors>Through Hole Resistors
Series: 100
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Box
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: 0/ -800ppm/°C
Power (Watts): 5W
Composition: Ceramic
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 230°C
Dimension: 0.311" Dia x 2.126" L (7.90mm x 54.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Resistors Resistors
Product Number 102AS152KDS 1046002-102AS152KDS
Product Name Composition Resistor Resistors - Through Hole Resistors
Technology / Construction Ceramic Composition
Resistance Range 1500 ohms
Tolerance 10 +/- %
Temperature Coefficient 0.0 to -800 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details