Ohmite Manufacturing Co. Wirewound Resistor 53J750E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 53J750E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J750E
Wirewound Resistor 53J750E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 53J750E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J750E-ND
Through Hole Resistors 53J750E-ND
750 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

750 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 3W, 750 Ohm, 5%, Axial; Resistance Ohmite - 38Y8338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 750 Ohm, 5%, Axial; Resistance Ohmite
38Y8338
Res, Wirewound, 3W, 750 Ohm, 5%, Axial; Resistance Ohmite 38Y8338
RES, WIREWOUND, 3W, 750 OHM, 5%, AXIAL; Resistance:750ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, WIREWOUND, 3W, 750 OHM, 5%, AXIAL; Resistance:750ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J750E 53J750E-ND 38Y8338
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 3W, 750 Ohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details