RES ARRAY 9 RES 10K OHM 10SRT Product overview: 753101103GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-753101103GPTR7 can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 848154-753101103GPTR
Series: 753
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Q2717944, 753101103GPDKR, 753101103GPCT, 753101103GPTR, Q8265510A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10k Ohm ±2% 40mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT
10k Ohm ±2% 40mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT
10k Ohm ±2% 40mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-753101103GPTR7 | 848154-753101103GPTR7 | 753101103GPTR7 | 60-753101103GPTR7CT-ND |
| Product Name | Resistor | Resistor Networks, Arrays - 753101103GPTR7 | SMT Array | Resistor Networks, Arrays |
| Mounting / Packaging | 10-SRT | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 10-SRT | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Resistance Range | 10000 ohms | 10000 ohms |