CTS Corporation Thick Film Resistor 73L1R20J

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - 73L1R20J - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
73L1R20J
Thick Film Resistor 73L1R20J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 60-73L1R20JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L1R20JCT-ND
Chip Resistor - Surface Mount 60-73L1R20JCT-ND
200 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

200 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73L1R20JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L1R20JTR-ND
Chip Resistor - Surface Mount 60-73L1R20JTR-ND
200 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

200 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73L1R20JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73L1R20JDKR-ND
Chip Resistor - Surface Mount 60-73L1R20JDKR-ND
200 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

200 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number 73L1R20J 60-73L1R20JCT-ND
Product Name Thick Film Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 0402; 0402
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73N1ER22FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details