Ohmite Manufacturing Co. Through Hole Resistors 35J47RE

Description
47 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 35J47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
35J47RE-ND
Through Hole Resistors 35J47RE-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 35J47RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
35J47RE
Wirewound Resistor 35J47RE
Ohmite Manufacturing's family of High Energy Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most wirewound resistors are wound with the objective of meeting the stated power (wattage) rating

Ohmite Manufacturing's family of High Energy Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most wirewound resistors are wound with the objective of meeting the stated power (wattage) rating

Supplier's Site Datasheet
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite - 64K8471 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite
64K8471
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite 64K8471
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:30 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:30 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 35J47RE-ND 35J47RE 64K8471
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers