Ohmite Manufacturing Co. Wirewound Resistor 53JR50E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 53JR50E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53JR50E
Wirewound Resistor 53JR50E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 53JR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53JR50E-ND
Through Hole Resistors 53JR50E-ND
500 mOhms ±5% 3W Through Hole Resistor Axial Wirewound

500 mOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 3W, 0.5Ohm, 5%, Axial; Resistance Ohmite - 38Y8323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 0.5Ohm, 5%, Axial; Resistance Ohmite
38Y8323
Res, Wirewound, 3W, 0.5Ohm, 5%, Axial; Resistance Ohmite 38Y8323
RES, WIREWOUND, 3W, 0.5OHM, 5%, AXIAL; Resistance:0.5ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 3W, 0.5OHM, 5%, AXIAL; Resistance:0.5ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53JR50E 53JR50E-ND 38Y8323
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 3W, 0.5Ohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers