Ohmite Manufacturing Co. Wirewound Resistor 55J750E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 55J750E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J750E
Wirewound Resistor 55J750E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 55J750E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J750E-ND
Through Hole Resistors 55J750E-ND
5W 750 OHM SILICONE 5%

5W 750 OHM SILICONE 5%

Buy Now Datasheet
Res, Wirewound, 5W, 750 Ohm, 5%, Axial; Resistance Ohmite - 38Y8356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 750 Ohm, 5%, Axial; Resistance Ohmite
38Y8356
Res, Wirewound, 5W, 750 Ohm, 5%, Axial; Resistance Ohmite 38Y8356
RES, WIREWOUND, 5W, 750 OHM, 5%, AXIAL; Resistance:750ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, WIREWOUND, 5W, 750 OHM, 5%, AXIAL; Resistance:750ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J750E 55J750E-ND 38Y8356
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 5W, 750 Ohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details