Ohmite Manufacturing Co. Through Hole Resistors 40F40KE

Description
10W 40K OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 40K OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-40F40KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-40F40KE-ND
Through Hole Resistors 273-40F40KE-ND
10W 40K OHMS SILICONE 1%

10W 40K OHMS SILICONE 1%

Buy Now Datasheet
Composition Resistor - 40F40KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
40F40KE
Composition Resistor 40F40KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Wirewound Resistor, Ohmicone 40 Series, 40 Kohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite - 43Y4566 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ohmicone 40 Series, 40 Kohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
43Y4566
Through Hole Wirewound Resistor, Ohmicone 40 Series, 40 Kohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite 43Y4566
Through Hole Wirewound Resistor, Ohmicone 40 Series, 40 kohm, 10 W, - 1%, 1 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, Ohmicone 40 Series, 40 kohm, 10 W, - 1%, 1 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 40Kohm, 10W, 1%; Resistance Ohmite - 64K8540 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40Kohm, 10W, 1%; Resistance Ohmite
64K8540
Wirewound Resistor, 40Kohm, 10W, 1%; Resistance Ohmite 64K8540
WIREWOUND RESISTOR, 40KOHM, 10W, 1%; Resistance:40kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40KOHM, 10W, 1%; Resistance:40kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-40F40KE-ND 40F40KE 43Y4566 64K8540
Product Name Through Hole Resistors Composition Resistor Through Hole Wirewound Resistor, Ohmicone 40 Series, 40 Kohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite Wirewound Resistor, 40Kohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details