Ohmite Manufacturing Co. Through Hole Resistors 55J100E

Description
5W 100 OHM SILICONE 5%
Request a Quote Datasheet
Description
5W 100 OHM SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 55J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J100E-ND
Through Hole Resistors 55J100E-ND
5W 100 OHM SILICONE 5%

5W 100 OHM SILICONE 5%

Buy Now Datasheet
Wirewound Resistor - 55J100E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J100E
Wirewound Resistor 55J100E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Wirewound, 5W, 100 Ohm, 5%, Axial; Resistance Ohmite - 38Y8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 100 Ohm, 5%, Axial; Resistance Ohmite
38Y8345
Res, Wirewound, 5W, 100 Ohm, 5%, Axial; Resistance Ohmite 38Y8345
RES, WIREWOUND, 5W, 100 OHM, 5%, AXIAL; Resistance:100ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, WIREWOUND, 5W, 100 OHM, 5%, AXIAL; Resistance:100ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J100E-ND 55J100E 38Y8345
Product Name Through Hole Resistors Wirewound Resistor Res, Wirewound, 5W, 100 Ohm, 5%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details