Ohmite Manufacturing Co. Through Hole Resistors 30J4R7E

Description
4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 30J4R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
30J4R7E-ND
Through Hole Resistors 30J4R7E-ND
4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Miscellaneous Resistor - 30J4R7E - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
30J4R7E
Miscellaneous Resistor 30J4R7E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 30J4R7E - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
30J4R7E
Through Hole Resistors 30J4R7E
RES 4.7 OHM 5% 10W AXIAL

RES 4.7 OHM 5% 10W AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 4.7 Ohm, 10W, 5%; Resistance Ohmite - 64K8419 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 10W, 5%; Resistance Ohmite
64K8419
Wirewound Resistor, 4.7 Ohm, 10W, 5%; Resistance Ohmite 64K8419
WIREWOUND RESISTOR, 4.7 OHM, 10W, 5%; Resistance:4.7ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 10W, 5%; Resistance:4.7ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, 30 Series, 4.7 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite - 43Y4552 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 30 Series, 4.7 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
43Y4552
Through Hole Wirewound Resistor, 30 Series, 4.7 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite 43Y4552
Through Hole Wirewound Resistor, 30 Series, 4.7 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 30 Series, 4.7 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 30J4R7E-ND 30J4R7E 30J4R7E 64K8419 43Y4552
Product Name Through Hole Resistors Miscellaneous Resistor Through Hole Resistors Wirewound Resistor, 4.7 Ohm, 10W, 5%; Resistance Ohmite Through Hole Wirewound Resistor, 30 Series, 4.7 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded ThroughHole; Axial Leads
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details