RES ARRAY 8 RES 1K OHM 2512 Product overview: 745C101102JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-745C101102JP can be used for catalog matching and distributor lookup.
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Concave, Long Side Terminals
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Concave, Long Side Terminals
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Concave, Long Side Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-745C101102JP | 60-745C101102JPCT-ND | 745C101102JP |
| Product Name | Resistor | Resistor Networks, Arrays | SMT Array |
| Category / Application | DDR SDRAM, DRAM, MDDR | General Use | |
| Mounting / Packaging | 2512 (6432 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 2512; 2512 | Leadless Concave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array |