CTS Corporation Resistor Networks, Arrays 766163102GP

Description
"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766-163-R1KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-163-R1KP-ND
Resistor Networks, Arrays 766-163-R1KP-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
SMT Array - 766163102GP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
766163102GP
SMT Array 766163102GP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1226614-766163102GP
Resistors - Resistor Networks, Arrays 1226614-766163102GP
Win Source Part Number: 1226614-766163102GP Category: Resistors>Resistor Networks, Arrays Series: 766 Package: Tube Height - Seated (Max): 0.069" (1.75mm) Standard Package: 49 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Package / Case: 16-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Alternative Parts (Cross-Reference): 766-163-102GP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products Other Names: 766163102GP-ND,766-1 63-R1KP,Q2714891A

Win Source Part Number: 1226614-766163102GP
Category: Resistors>Resistor Networks, Arrays
Series: 766
Package: Tube
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 49
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Alternative Parts (Cross-Reference): 766-163-102GP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: CTS Resistor Products
Other Names: 766163102GP-ND,766-163-R1KP,Q2714891A

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 766-163-R1KP-ND 766163102GP 1226614-766163102GP
Product Name Resistor Networks, Arrays SMT Array Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Gull Wing Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details