CTS Corporation Resistor Networks, Arrays 741X083473JP

Description
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 741X083473JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
741X083473JPTR-ND
Resistor Networks, Arrays 741X083473JPTR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
SMT Array - 741X083473JP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
741X083473JP
SMT Array 741X083473JP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Networks, Arrays - 741X083473JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
741X083473JP
Resistor Networks, Arrays 741X083473JP
RES ARRAY 4 RES 47K OHM 0804

RES ARRAY 4 RES 47K OHM 0804

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 741X083473JPTR-ND 741X083473JP 741X083473JP
Product Name Resistor Networks, Arrays SMT Array Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Leadless Convex
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers