RES ARRAY 4 RES 220 OHM 0804 Product overview: 741C083221JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741C083221JP can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1374005-741C083221JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 741
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Base Product Number: 741C083
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.020" (0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 220
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated
RES ARRAY 4 RES 220 OHM 0804
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-741C083221JP | 741C083221JP | 60-741C083221JPTR-ND | 1374005-741C083221JP | 741C083221JP |
| Product Name | 220 OHM Resistor | SMT Array | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays |
| Category / Application | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | General Use | Automotive | ||
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Leadless Concave | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array |