CTS Corporation Resistor Networks, Arrays - 742C083330JPTR 742C083330JPTR

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135302-742C083330JP TR Packaging: Tape and Reel Termination: Concave Number of Contacts: 8 Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Thickness: 600 µm Resistance: 33 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135302-742C083330JP TR Packaging: Tape and Reel Termination: Concave Number of Contacts: 8 Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Thickness: 600 µm Resistance: 33 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 742C083330JPTR - 1135302-742C083330JPTR - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 742C083330JPTR
1135302-742C083330JPTR
Resistor Networks, Arrays - 742C083330JPTR 1135302-742C083330JPTR
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135302-742C083330JP TR Packaging: Tape and Reel Termination: Concave Number of Contacts: 8 Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Thickness: 600 µm Resistance: 33 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135302-742C083330JPTR
Packaging: Tape and Reel
Termination: Concave
Number of Contacts: 8
Length: 3.2 mm
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Thickness: 600 µm
Resistance: 33 Ω
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Width: 1.6 mm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now
SMT Array - 742C083330JPTR - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Resistors Resistors
Product Number 1135302-742C083330JPTR 742C083330JPTR
Product Name Resistor Networks, Arrays - 742C083330JPTR SMT Array
Configuration Chip Array Chip Array
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers