"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 766161103GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161103GP can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 766-161-R10KP-ND | 50-766161103GP | 766161103GP |
| Product Name | Resistor Networks, Arrays | Resistor | SMT Array |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.154", 3.90mm Width) | |
| Resistance Range | 10000 ohms | ||
| Tolerance | 2 +/- % |