CTS Corporation Resistor Networks, Arrays 752101102GPTR7

Description
RES ARRAY 9 RES 1K OHM 10SRT
Request a Quote Datasheet
Description
RES ARRAY 9 RES 1K OHM 10SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-752101102GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752101102GPTR7DKR-ND
Resistor Networks, Arrays 60-752101102GPTR7DKR-ND
RES ARRAY 9 RES 1K OHM 10SRT

RES ARRAY 9 RES 1K OHM 10SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752101102GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752101102GPTR7TR-ND
Resistor Networks, Arrays 60-752101102GPTR7TR-ND
1k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

1k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752101102GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752101102GPTR7CT-ND
Resistor Networks, Arrays 60-752101102GPTR7CT-ND
1k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

1k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet
SMT Array - 752101102GPTR7 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 60-752101102GPTR7DKR-ND 752101102GPTR7
Product Name Resistor Networks, Arrays SMT Array
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details