1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Win Source Part Number: 1373983-742C083102JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 742
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Base Product Number: 742C083
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 60-742C083102JPTR-ND | 1373983-742C083102JP | 742C083102JP |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | SMT Array |
| Configuration | Chip Array | Chip Array | Chip Array |
| Category / Application | General Use | Automotive | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | ||
| Resistance Range | 1000 ohms | 1000 ohms |