Ohmite Manufacturing Co. Wirewound Resistor 53J10KE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 53J10KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J10KE
Wirewound Resistor 53J10KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 53J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J10KE-ND
Through Hole Resistors 53J10KE-ND
3W 10K OHM SILICONE 5%

3W 10K OHM SILICONE 5%

Buy Now Datasheet
Res, Wirewound, 3W, 10Kohm, 5%, Axial; Resistance Ohmite - 38Y8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 10Kohm, 5%, Axial; Resistance Ohmite
38Y8326
Res, Wirewound, 3W, 10Kohm, 5%, Axial; Resistance Ohmite 38Y8326
RES, WIREWOUND, 3W, 10KOHM, 5%, AXIAL; Resistance:10kohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 3W, 10KOHM, 5%, AXIAL; Resistance:10kohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J10KE 53J10KE-ND 38Y8326
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 3W, 10Kohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details