Ohmite Manufacturing Co. Through Hole Resistors 40F35KE

Description
35 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
35 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F35KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F35KE-ND
Through Hole Resistors 40F35KE-ND
35 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

35 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Composition Resistor - 40F35KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
40F35KE
Composition Resistor 40F35KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 35K, 10W, Axial, Wirewound; Resistance Ohmite - 64K8531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K, 10W, Axial, Wirewound; Resistance Ohmite
64K8531
Res, 35K, 10W, Axial, Wirewound; Resistance Ohmite 64K8531
RES, 35K, 10W, AXIAL, WIREWOUND; Resistance:35kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:48.3mm RoHS Compliant: Yes

RES, 35K, 10W, AXIAL, WIREWOUND; Resistance:35kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Length:48.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40F35KE-ND 40F35KE 64K8531
Product Name Through Hole Resistors Composition Resistor Res, 35K, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers