MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-002LF.
300 Pos 1.27mm Header, Solder ST SMD, BGA, 200V, 450mA Product overview: 84500-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 450mA, BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 200V, 450mA, BGA, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-002LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 908533-84500-002LF
Series: MEG-Array®, MezzSelect™
Features: 300 Position Connector Array, Male Pins Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 84500
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-3598-6, Q5866937A, 84500-002LF-ND, 84500002LF, 609-3598-1, 609-3598-2
300 Position Connector Array, Male Pins Surface Mount Gold
300 Position Connector Array, Male Pins Surface Mount Gold
CONN ARRAY PLUG 300POS SMD GOLD
STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts
CONN, STACKING, HEADER, 300POS, 10ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84500-002LF | 2027-84500-002LF | 908533-84500-002LF | 2188-84500-002LFCT-ND | 84500-002LF | 20K6326 | 69AC5189 |
| Product Name | MEG-ARRAY ® | SMD 200V 450mA BGA Electronic Connector | Rectangular Connectors - 84500-002LF | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Voltage Rating | 200 volts | 200 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps | |||||
| Termination | Solder | ||||||
| Connector Type | Rectangular Connectors, Heavy Duty | Array, Male Pins | Rectangular Connectors, Heavy Duty |