Amphenol Corporation Conan ® 91930-21111LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21111LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91930-21111LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21111LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21111LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1589-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1589-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1589-ND
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD 1A 500V Electronic Connector
2027-91930-21111LF
SMD 1A 500V Electronic Connector 2027-91930-21111LF
11 Pos 1mm Pitch Mezzanine Receptacle, Straight SMD, 1A, 500V Product overview: 91930-21111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91930-21111LF can be used for catalog matching and distributor lookup.

11 Pos 1mm Pitch Mezzanine Receptacle, Straight SMD, 1A, 500V Product overview: 91930-21111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91930-21111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 19042518 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19042518
Connector/Terminal/Pin 19042518
RECEPTACLE, 11 POSITION CONNECTOR, 1MM, 2ROW, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 11 POSITION CONNECTOR, 1MM, 2ROW, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91930-21111LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91930-21111LF
CONN RCPT 11POS SMD GOLD

CONN RCPT 11POS SMD GOLD

Supplier's Site
Pcb Stacking Connector, Receptacle, 11 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M2816 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, Receptacle, 11 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M2816
Pcb Stacking Connector, Receptacle, 11 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M2816
PCB STACKING CONNECTOR, RECEPTACLE, 11 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PCB STACKING CONNECTOR, RECEPTACLE, 11 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91930-21111LF 609-1589-ND 2027-91930-21111LF 19042518 91930-21111LF 06M2816
Product Name Conan ® Arrays, Edge Type, Mezzanine (Board to Board) SMD 1A 500V Electronic Connector Connector/Terminal/Pin Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pcb Stacking Connector, Receptacle, 11 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data