MEG-ARRAY ®, 240 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74217-101LF.
CONN ARRAY RCPT 240POS SMD GOLD
MEG-ARRAY 240 POS RECP,-4MM 30-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes
CONN ARRAY RCPT 240POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74217-101LF | 2188-74217-101LFCT-ND | 20K6194 | 74217-101LF |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Meg-Array 240 Pos Recp,-4Mm 30-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 200 volts | |||
| Current Rating | 0.5 amps | |||
| Category | Board to Board Connector | |||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty |