Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Conan Vertical Header, Surface Mount, 11 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91900-31311LF.
11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 91900-31311LF | 91900-31311LF-ND |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts |
| Current Rating | 1.0 amps | |
| Category | Board to Board Connector |