50 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle, Push-In and Insert
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Finish: Tin
Mated Stacking Heights: 5mm
Number of Rows: 5 + 2
CONN PLUG 50POS SMD GOLD
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC01P050WA1R3000-ND | AC01P050WA1R3000 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |